Orbis FP38

Description
ORBIS family of attached-lid FliPak containers drive efficiency in all types of distribution applications. These reusable totes stack when closed or nest when open for space saving storage and return. With lockable, hinged lids that prevent the costly loss of product, these containers are the ideal solution for split-case picking and shipping. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip when compared to corrugated boxes. Contoured handles for easy handling and dimensional consistency for repeatable performance in automated systems. The FP 38 is fully recyclable at the end of its service life. 32.0" x 18.0" x 14.9" footprint Metal hinge Used for the distribution of health and beauty care items Pharmaceuticals Grocery Periodicals and general merchandise Quick-release label area on attached hinged cover and ends for easy reading and quick label exchange Molded-in 1/4” or 3/8” diameter reinforced holes for standard security ties
Description
ORBIS family of attached-lid FliPak containers drive efficiency in all types of distribution applications. These reusable totes stack when closed or nest when open for space saving storage and return. With lockable, hinged lids that prevent the costly loss of product, these containers are the ideal solution for split-case picking and shipping. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip when compared to corrugated boxes. Contoured handles for easy handling and dimensional consistency for repeatable performance in automated systems. The FP 38 is fully recyclable at the end of its service life. 32.0" x 18.0" x 14.9" footprint Metal hinge Used for the distribution of health and beauty care items Pharmaceuticals Grocery Periodicals and general merchandise Quick-release label area on attached hinged cover and ends for easy reading and quick label exchange Molded-in 1/4” or 3/8” diameter reinforced holes for standard security ties

Suppliers

Company
Product
Description
Supplier Links
 - FP38 - Orbis
Oconomowoc, WI, USA
ORBIS family of attached-lid FliPak containers drive efficiency in all types of distribution applications. These reusable totes stack when closed or nest when open for space saving storage and return. With lockable, hinged lids that prevent the costly loss of product, these containers are the ideal solution for split-case picking and shipping. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip when compared to corrugated boxes. Contoured handles for easy handling and dimensional consistency for repeatable performance in automated systems. The FP 38 is fully recyclable at the end of its service life. 32.0" x 18.0" x 14.9" footprint Metal hinge Used for the distribution of health and beauty care items Pharmaceuticals Grocery Periodicals and general merchandise Quick-release label area on attached hinged cover and ends for easy reading and quick label exchange Molded-in 1/4” or 3/8” diameter reinforced holes for standard security ties

ORBIS family of attached-lid FliPak containers drive efficiency in all types of distribution applications. These reusable totes stack when closed or nest when open for space saving storage and return. With lockable, hinged lids that prevent the costly loss of product, these containers are the ideal solution for split-case picking and shipping. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip when compared to corrugated boxes. Contoured handles for easy handling and dimensional consistency for repeatable performance in automated systems. The FP 38 is fully recyclable at the end of its service life.

  • 32.0" x 18.0" x 14.9" footprint
  • Metal hinge
  • Used for the distribution of health and beauty care items
  • Pharmaceuticals
  • Grocery
  • Periodicals and general merchandise
  • Quick-release label area on attached hinged cover and ends for easy reading and quick label exchange
  • Molded-in 1/4” or 3/8” diameter reinforced holes for standard security ties
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number FP38
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details