Orbis FP06

Description
ORBIS family of attached-lid FliPak containers drive efficiency in all types of distribution applications. These reusable totes stack when closed or nest when open for space saving storage and return. With lockable, hinged lids that prevent the costly loss of product, these containers are the ideal solution for split-case picking and shipping. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip when compared to corrugated boxes. Contoured handles for easy handling and dimensional consistency for repeatable performance in automated systems. The FP 06 is fully recyclable at the end of its service life. 11" x 15" x 9" footprint Metal hinge Used for the distribution of health and beauty care items, pharmaceuticals Grocery Periodicals and general merchandise Quick-release label area on attached hinged cover and ends for easy reading and quick label exchange Molded-in 1/4” or 3/8” diameter reinforced holes for standard security ties
Description
ORBIS family of attached-lid FliPak containers drive efficiency in all types of distribution applications. These reusable totes stack when closed or nest when open for space saving storage and return. With lockable, hinged lids that prevent the costly loss of product, these containers are the ideal solution for split-case picking and shipping. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip when compared to corrugated boxes. Contoured handles for easy handling and dimensional consistency for repeatable performance in automated systems. The FP 06 is fully recyclable at the end of its service life. 11" x 15" x 9" footprint Metal hinge Used for the distribution of health and beauty care items, pharmaceuticals Grocery Periodicals and general merchandise Quick-release label area on attached hinged cover and ends for easy reading and quick label exchange Molded-in 1/4” or 3/8” diameter reinforced holes for standard security ties

Suppliers

Company
Product
Description
Supplier Links
 - FP06 - Orbis
Oconomowoc, WI, USA
ORBIS family of attached-lid FliPak containers drive efficiency in all types of distribution applications. These reusable totes stack when closed or nest when open for space saving storage and return. With lockable, hinged lids that prevent the costly loss of product, these containers are the ideal solution for split-case picking and shipping. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip when compared to corrugated boxes. Contoured handles for easy handling and dimensional consistency for repeatable performance in automated systems. The FP 06 is fully recyclable at the end of its service life. 11" x 15" x 9" footprint Metal hinge Used for the distribution of health and beauty care items, pharmaceuticals Grocery Periodicals and general merchandise Quick-release label area on attached hinged cover and ends for easy reading and quick label exchange Molded-in 1/4” or 3/8” diameter reinforced holes for standard security ties

ORBIS family of attached-lid FliPak containers drive efficiency in all types of distribution applications. These reusable totes stack when closed or nest when open for space saving storage and return. With lockable, hinged lids that prevent the costly loss of product, these containers are the ideal solution for split-case picking and shipping. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip when compared to corrugated boxes. Contoured handles for easy handling and dimensional consistency for repeatable performance in automated systems. The FP 06 is fully recyclable at the end of its service life.

  • 11" x 15" x 9" footprint
  • Metal hinge
  • Used for the distribution of health and beauty care items, pharmaceuticals
  • Grocery
  • Periodicals and general merchandise
  • Quick-release label area on attached hinged cover and ends for easy reading and quick label exchange
  • Molded-in 1/4” or 3/8” diameter reinforced holes for standard security ties
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number FP06
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details