Orbis DA 2412

Description
ORBIS Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. Available in the two standard footprints mandated by the dairy industry, these cases offer exceptionally reinforced corners and bottoms. Designed for a long service life, ORBIS cases maintain their shape and performance through stacking, pressure washing and transportation. These plastic containers are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 19" x 13" footprint Extended size holds more product Fits 5-up on standard 40 x 48 pallets Fits 9-up on standard 40 x 40 dairy pallet Exceeds rigorous dairy standards Universally compatible Designed for automation Optimal air flow maintains temperature Reinforced base and corners for exceptional stacking strength Bar code and RFID tag availability for efficient asset tracking Available in FDA-approved materials (Please specify when requesting a quote.)
Description
ORBIS Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. Available in the two standard footprints mandated by the dairy industry, these cases offer exceptionally reinforced corners and bottoms. Designed for a long service life, ORBIS cases maintain their shape and performance through stacking, pressure washing and transportation. These plastic containers are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 19" x 13" footprint Extended size holds more product Fits 5-up on standard 40 x 48 pallets Fits 9-up on standard 40 x 40 dairy pallet Exceeds rigorous dairy standards Universally compatible Designed for automation Optimal air flow maintains temperature Reinforced base and corners for exceptional stacking strength Bar code and RFID tag availability for efficient asset tracking Available in FDA-approved materials (Please specify when requesting a quote.)

Suppliers

Company
Product
Description
Supplier Links
 - DA 2412 - Orbis
Oconomowoc, WI, USA
ORBIS Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. Available in the two standard footprints mandated by the dairy industry, these cases offer exceptionally reinforced corners and bottoms. Designed for a long service life, ORBIS cases maintain their shape and performance through stacking, pressure washing and transportation. These plastic containers are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 19" x 13" footprint Extended size holds more product Fits 5-up on standard 40 x 48 pallets Fits 9-up on standard 40 x 40 dairy pallet Exceeds rigorous dairy standards Universally compatible Designed for automation Optimal air flow maintains temperature Reinforced base and corners for exceptional stacking strength Bar code and RFID tag availability for efficient asset tracking Available in FDA-approved materials (Please specify when requesting a quote.)

ORBIS Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. Available in the two standard footprints mandated by the dairy industry, these cases offer exceptionally reinforced corners and bottoms. Designed for a long service life, ORBIS cases maintain their shape and performance through stacking, pressure washing and transportation. These plastic containers are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss.

  • 19" x 13" footprint
  • Extended size holds more product
  • Fits 5-up on standard 40 x 48 pallets
  • Fits 9-up on standard 40 x 40 dairy pallet
  • Exceeds rigorous dairy standards
  • Universally compatible
  • Designed for automation
  • Optimal air flow maintains temperature
  • Reinforced base and corners for exceptional stacking strength
  • Bar code and RFID tag availability for efficient asset tracking
  • Available in FDA-approved materials (Please specify when requesting a quote.)
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number DA 2412
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details