Orbis AST3220-12

Description
Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput. 32" x 20" x 12" footprint Large volume container Stacking tabs allow positive and stable stacking of up to eight containers with or without covers
Description
Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput. 32" x 20" x 12" footprint Large volume container Stacking tabs allow positive and stable stacking of up to eight containers with or without covers

Suppliers

Company
Product
Description
Supplier Links
 - AST3220-12 - Orbis
Oconomowoc, WI, USA
Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput. 32" x 20" x 12" footprint Large volume container Stacking tabs allow positive and stable stacking of up to eight containers with or without covers

Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput.

  • 32" x 20" x 12" footprint
  • Large volume container
  • Stacking tabs allow positive and stable stacking of up to eight containers with or without covers
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number AST3220-12
Container Type Bin
Material Plastic
Application MaterialHandling
Volume Capacity 28.43 gallons (108 liters)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details