Orbis AST2420-4

Description
Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput. 24" x 20" x 4" footprint Stacking tabs allow positive and stable stacking of up to eight containers with or without covers Add 3" of height with COL2420-3 Collar
Description
Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput. 24" x 20" x 4" footprint Stacking tabs allow positive and stable stacking of up to eight containers with or without covers Add 3" of height with COL2420-3 Collar

Suppliers

Company
Product
Description
Supplier Links
 - AST2420-4 - Orbis
Oconomowoc, WI, USA
Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput. 24" x 20" x 4" footprint Stacking tabs allow positive and stable stacking of up to eight containers with or without covers Add 3" of height with COL2420-3 Collar

Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput.

  • 24" x 20" x 4" footprint
  • Stacking tabs allow positive and stable stacking of up to eight containers with or without covers
  • Add 3" of height with COL2420-3 Collar
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number AST2420-4
Container Type Bin
Material Plastic
Application MaterialHandling
Volume Capacity 6.73 gallons (25.49 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1246587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 7.4 inch (188 mm)
View Details
Carbide Insert Compartment Packaging - 3-25/64X1-1/16X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details