Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers and AGVs. Multiple identification options available. Smooth, non-reflective outer surface permits consistent scanning of bar codes and allows for easy label application. Length, width or height can be added with ORBIS "Cut-N-Weld" process. Smooth interior walls provide maximum cube utilization for product positioning and custom protective dunnage. Bumper and upper rim prevents shingling on conveyor systems to minimize part damage and maximizing container flow and throughput.
| Orbis | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | AST2420-10 |
| Container Type | Bin |
| Material | Plastic |
| Application | MaterialHandling |
| Volume Capacity | 17.21 gallons (65.13 liters) |