Orbis AF3016-4

Description
These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against product contamination. These trays have no nails to rust or corrode. These plastic containers are fully recyclable at the end of their service life. 30" x 16" footprint Solid bottom Stacks securely for space efficiency Radius and reinforced corners for superior stacking strength Smooth internal surfaces for easy filling and dumping
Description
These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against product contamination. These trays have no nails to rust or corrode. These plastic containers are fully recyclable at the end of their service life. 30" x 16" footprint Solid bottom Stacks securely for space efficiency Radius and reinforced corners for superior stacking strength Smooth internal surfaces for easy filling and dumping

Suppliers

Company
Product
Description
Supplier Links
 - AF3016-4 - Orbis
Oconomowoc, WI, USA
These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against product contamination. These trays have no nails to rust or corrode. These plastic containers are fully recyclable at the end of their service life. 30" x 16" footprint Solid bottom Stacks securely for space efficiency Radius and reinforced corners for superior stacking strength Smooth internal surfaces for easy filling and dumping

These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against product contamination. These trays have no nails to rust or corrode. These plastic containers are fully recyclable at the end of their service life.

  • 30" x 16" footprint
  • Solid bottom
  • Stacks securely for space efficiency
  • Radius and reinforced corners for superior stacking strength
  • Smooth internal surfaces for easy filling and dumping
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number AF3016-4
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details