Orbis 40 x 48-B GMA CISF

Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material Rubber grommet option reduces slippage during transport Fork Truck Entry: 4-way Hand Truck Entry: 4-way
Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material Rubber grommet option reduces slippage during transport Fork Truck Entry: 4-way Hand Truck Entry: 4-way

Suppliers

Company
Product
Description
Supplier Links
 - 40 x 48-B GMA CISF - Orbis
Oconomowoc, WI, USA
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material Rubber grommet option reduces slippage during transport Fork Truck Entry: 4-way Hand Truck Entry: 4-way

ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distribution center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Available in FDA approved material
  • Rubber grommet option reduces slippage during transport
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 4-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 40 x 48-B GMA CISF
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Specs
Size 35" W x 53.75" L x 12.375" H
Pallet Weight 175 lbs (79.37 kg)
Fork Tine Entry Four way fork tine entry.
View Details
Spill Containment Pallet - SP1004HA - Hazmat Storage
Specs
Size 56" X 32"
Pallet Jack Entry Two-way pallet jack entry.; Four-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.; Four way fork tine entry.
View Details
48
Specs
Size 45"x48"
Pallet Weight 24.5 lbs (11.11 kg)
View Details
Nestable Euro-Sized Plastic Pallet - Nest E5 - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Features Pallets can be nested on top of each other.
View Details