MEMSIC, Inc. 3 Axis Accelerometer, 1.5G, Lcc-16; Mems Sensor Output Memsic MXR9500MZ

Description
3 AXIS ACCELEROMETER, 1.5G, LCC-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 1.5g; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
3 AXIS ACCELEROMETER, 1.5G, LCC-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 1.5g; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Axis Accelerometer, 1.5G, Lcc-16; Mems Sensor Output Memsic - 50M4270 - Newark, An Avnet Company
Chicago, IL, United States
3 Axis Accelerometer, 1.5G, Lcc-16; Mems Sensor Output Memsic
50M4270
3 Axis Accelerometer, 1.5G, Lcc-16; Mems Sensor Output Memsic 50M4270
3 AXIS ACCELEROMETER, 1.5G, LCC-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 1.5g; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes

3 AXIS ACCELEROMETER, 1.5G, LCC-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 1.5g; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 50M4270
Product Name 3 Axis Accelerometer, 1.5G, Lcc-16; Mems Sensor Output Memsic
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1123LUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 24 volts
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C4 - TLE4999C4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S9227-03 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details