MEMSIC, Inc. Accelerometers MXR9150MZ

Description
Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 1267-1014-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1267-1014-2-ND
Accelerometers 1267-1014-2-ND
Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC

Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXR9150MZ
886697-MXR9150MZ
Motion Sensors - Motion Sensors - Accelerometers - MXR9150MZ 886697-MXR9150MZ
Manufacturer: Memsic Inc. Win Source Part Number: 886697-MXR9150MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC Package: Reel - TR Package: 16-LCC Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 16-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1267-1014-6, 1267-1014-2, 1267-1014-1

Manufacturer: Memsic Inc.
Win Source Part Number: 886697-MXR9150MZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC
Package: Reel - TR
Package: 16-LCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 16-LCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 1267-1014-6, 1267-1014-2, 1267-1014-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 1267-1014-2-ND 886697-MXR9150MZ
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MXR9150MZ
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Accel, Top Conn, 100mV/g, HT - -4526--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details