MEMSIC, Inc. Motion Sensors - Motion Sensors - Accelerometers - MXR7305VF MXR7305VF

Description
Manufacturer: Memsic Inc. Win Source Part Number: 845416-MXR7305VF Series: Automotive, AEC-Q100 Features: Accelerometer Axis Package: Reel - TR Family Name: MXR7305 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: 1267-1017-6, 1267-1017-2, 1267-1017-1, -MXR7305VF
Request a Quote Datasheet
Description
Manufacturer: Memsic Inc. Win Source Part Number: 845416-MXR7305VF Series: Automotive, AEC-Q100 Features: Accelerometer Axis Package: Reel - TR Family Name: MXR7305 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: 1267-1017-6, 1267-1017-2, 1267-1017-1, -MXR7305VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXR7305VF
845416-MXR7305VF
Motion Sensors - Motion Sensors - Accelerometers - MXR7305VF 845416-MXR7305VF
Manufacturer: Memsic Inc. Win Source Part Number: 845416-MXR7305VF Series: Automotive, AEC-Q100 Features: Accelerometer Axis Package: Reel - TR Family Name: MXR7305 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: 1267-1017-6, 1267-1017-2, 1267-1017-1, -MXR7305VF

Manufacturer: Memsic Inc.
Win Source Part Number: 845416-MXR7305VF
Series: Automotive, AEC-Q100
Features: Accelerometer Axis
Package: Reel - TR
Family Name: MXR7305
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1267-1017-6, 1267-1017-2, 1267-1017-1, -MXR7305VF

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - MXR7305VF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
MXR7305VF
Sensors, Transducers - Motion Sensors - Accelerometers MXR7305VF
ACCELEROMETER 5G ANALOG 8LCC

ACCELEROMETER 5G ANALOG 8LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers
Product Number 845416-MXR7305VF MXR7305VF
Product Name Motion Sensors - Motion Sensors - Accelerometers - MXR7305VF Sensors, Transducers - Motion Sensors - Accelerometers
Frequency Range 27 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20010848-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
View Details
High Temperature Accelerometer - 3055C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details