MEMSIC, Inc. Sensor Evaluation Boards MXR7305VF-B

Description
MXR7305VF - Accelerometer, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
MXR7305VF - Accelerometer, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 1267-1007-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1267-1007-ND
Sensor Evaluation Boards 1267-1007-ND
MXR7305VF - Accelerometer, 2 Axis Sensor Evaluation Board

MXR7305VF - Accelerometer, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - MXR7305VF-B - 790402-MXR7305VF-B - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - MXR7305VF-B
790402-MXR7305VF-B
Evaluation Boards - Sensors - MXR7305VF-B 790402-MXR7305VF-B
Manufacturer: Memsic Inc. Win Source Part Number: 790402-MXR7305VF-B Operating Supply Voltage: 4.5 V ~ 5.25 V Interface: Analog Sensitivity: 250mV/g Supplied Contents: Board(s) Sensing Range: ±5g Utilized IC / Part: MXR7305VF Sensor Type: Accelerometer, 2 Axis Categories: Development Boards, Kits, Programmers Introduction Date: September 06, 2012 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Memsic Inc.
Win Source Part Number: 790402-MXR7305VF-B
Operating Supply Voltage: 4.5 V ~ 5.25 V
Interface: Analog
Sensitivity: 250mV/g
Supplied Contents: Board(s)
Sensing Range: ±5g
Utilized IC / Part: MXR7305VF
Sensor Type: Accelerometer, 2 Axis
Categories: Development Boards, Kits, Programmers
Introduction Date: September 06, 2012
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - MXR7305VF-B - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
MXR7305VF-B
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards MXR7305VF-B
BOARD EVAL FOR MXR7305VF

BOARD EVAL FOR MXR7305VF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1267-1007-ND 790402-MXR7305VF-B MXR7305VF-B
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - MXR7305VF-B Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TCN2-45+,FV1206-1,50 OHM - TB-380+ - Mini-Circuits
Specs
Category Developement Board
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details