MEMSIC, Inc. Sensors, Transducers - Motion Sensors - Accelerometers MXR6500MP

Description
Win Source Part Number: 1112021-MXR6500MP Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±1.7g Sensitivity (mV/g): 500 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-LCC Supplier Device Package: 8-LCC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1018-6,1267-101 8-2,1267-1018-1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1112021-MXR6500MP Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±1.7g Sensitivity (mV/g): 500 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-LCC Supplier Device Package: 8-LCC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1018-6,1267-101 8-2,1267-1018-1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1112021-MXR6500MP
Sensors, Transducers - Motion Sensors - Accelerometers 1112021-MXR6500MP
Win Source Part Number: 1112021-MXR6500MP Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±1.7g Sensitivity (mV/g): 500 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-LCC Supplier Device Package: 8-LCC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1018-6,1267-101 8-2,1267-1018-1 Product Status: Obsolete

Win Source Part Number: 1112021-MXR6500MP
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 17Hz
Axis: X, Y
Acceleration Range: ±1.7g
Sensitivity (mV/g): 500
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-LCC
Supplier Device Package: 8-LCC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Memsic Inc.
Other Names: 1267-1018-6,1267-1018-2,1267-1018-1
Product Status: Obsolete

Buy Now
Sensors, Transducers - Motion Sensors - Accelerometers - MXR6500MP - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
MXR6500MP
Sensors, Transducers - Motion Sensors - Accelerometers MXR6500MP
ACCELEROMETER 1.7G ANALOG 8LCC

ACCELEROMETER 1.7G ANALOG 8LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 1112021-MXR6500MP MXR6500MP
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details