MEMSIC, Inc. Motion Sensors - Motion Sensors - Accelerometers - MXP7205VW MXP7205VW

Description
Manufacturer: Memsic Inc. Win Source Part Number: 886696-MXP7205VW Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y or X, Z Axis ±5g 29Hz 8-LCC Package: 8-LCC Package: Reel - TR Mounting: Surface Mount Family Name: MXP7205 Categories: Sensors Case / Package: 8-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: -MXP7205VW, -MXP7205VW -ND, 1267-1015-6, 1267-1015-2, 1267-1015-1
Request a Quote Datasheet
Description
Manufacturer: Memsic Inc. Win Source Part Number: 886696-MXP7205VW Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y or X, Z Axis ±5g 29Hz 8-LCC Package: 8-LCC Package: Reel - TR Mounting: Surface Mount Family Name: MXP7205 Categories: Sensors Case / Package: 8-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: -MXP7205VW, -MXP7205VW -ND, 1267-1015-6, 1267-1015-2, 1267-1015-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXP7205VW
886696-MXP7205VW
Motion Sensors - Motion Sensors - Accelerometers - MXP7205VW 886696-MXP7205VW
Manufacturer: Memsic Inc. Win Source Part Number: 886696-MXP7205VW Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y or X, Z Axis ±5g 29Hz 8-LCC Package: 8-LCC Package: Reel - TR Mounting: Surface Mount Family Name: MXP7205 Categories: Sensors Case / Package: 8-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: -MXP7205VW, -MXP7205VW -ND, 1267-1015-6, 1267-1015-2, 1267-1015-1

Manufacturer: Memsic Inc.
Win Source Part Number: 886696-MXP7205VW
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Accelerometer X, Y or X, Z Axis ±5g 29Hz 8-LCC
Package: 8-LCC
Package: Reel - TR
Mounting: Surface Mount
Family Name: MXP7205
Categories: Sensors
Case / Package: 8-LCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Other Part Number: -MXP7205VW, -MXP7205VW -ND, 1267-1015-6, 1267-1015-2, 1267-1015-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 886696-MXP7205VW
Product Name Motion Sensors - Motion Sensors - Accelerometers - MXP7205VW
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218800-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details