MEMSIC, Inc. Accelerometer, 2 Axis, 1G, 8-Lcc; Mems Sensor Output Memsic MXD2020EL

Description
ACCELEROMETER, 2 AXIS, 1G, 8-LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y; Acceleration Range:± 1g; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:20%/g; MSL:- RoHS Compliant: Yes
Datasheet
Description
ACCELEROMETER, 2 AXIS, 1G, 8-LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y; Acceleration Range:± 1g; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:20%/g; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, 2 Axis, 1G, 8-Lcc; Mems Sensor Output Memsic - 50M4263 - Newark, An Avnet Company
Chicago, IL, United States
Accelerometer, 2 Axis, 1G, 8-Lcc; Mems Sensor Output Memsic
50M4263
Accelerometer, 2 Axis, 1G, 8-Lcc; Mems Sensor Output Memsic 50M4263
ACCELEROMETER, 2 AXIS, 1G, 8-LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y; Acceleration Range:± 1g; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:20%/g; MSL:- RoHS Compliant: Yes

ACCELEROMETER, 2 AXIS, 1G, 8-LCC; MEMS Sensor Output:Digital; Measurement Axis:X, Y; Acceleration Range:± 1g; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:8Pins; Sensitivity Typ:20%/g; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 50M4263
Product Name Accelerometer, 2 Axis, 1G, 8-Lcc; Mems Sensor Output Memsic
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Temperature
Input Voltage 1.68 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details