MEMSIC, Inc. Motion Sensors - Motion Sensors - Accelerometers - MXD2020EL MXD2020EL

Description
Manufacturer: Memsic Inc. Win Source Part Number: 248692-MXD2020EL Type: Digital Mounting: SMD (SMT) Output Type: PWM Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±1g Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-QFN Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Memsic Inc. Win Source Part Number: 248692-MXD2020EL Type: Digital Mounting: SMD (SMT) Output Type: PWM Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±1g Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-QFN Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - MXD2020EL - 248692-MXD2020EL - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXD2020EL
248692-MXD2020EL
Motion Sensors - Motion Sensors - Accelerometers - MXD2020EL 248692-MXD2020EL
Manufacturer: Memsic Inc. Win Source Part Number: 248692-MXD2020EL Type: Digital Mounting: SMD (SMT) Output Type: PWM Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±1g Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-QFN Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Memsic Inc.
Win Source Part Number: 248692-MXD2020EL
Type: Digital
Mounting: SMD (SMT)
Output Type: PWM
Bandwidth: 17Hz
Axis: X, Y
Acceleration Range: ±1g
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-QFN
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 248692-MXD2020EL
Product Name Motion Sensors - Motion Sensors - Accelerometers - MXD2020EL
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20004562-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
View Details
2 suppliers
Filtered Triaxial Accelerometer - 3903A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details