MEMSIC, Inc. Motion Sensors - Motion Sensors - Accelerometers - MXC6255XU MXC6255XU

Description
Manufacturer: Memsic Inc. Win Source Part Number: 928638-MXC6255XU Operating Temperature Range: -20°C ~ 70°C (TA) Features: Accelerometer X, Y Axis ±2g 10Hz 6-SMD Package: 6-SMD Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: -1267-1059-6, 1267-1059-2, -MXC6255XU, 1267-1059-1, 1267-1059-6, -1267-1059-1, -MXC6255XU-ND
Request a Quote Datasheet
Description
Manufacturer: Memsic Inc. Win Source Part Number: 928638-MXC6255XU Operating Temperature Range: -20°C ~ 70°C (TA) Features: Accelerometer X, Y Axis ±2g 10Hz 6-SMD Package: 6-SMD Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: -1267-1059-6, 1267-1059-2, -MXC6255XU, 1267-1059-1, 1267-1059-6, -1267-1059-1, -MXC6255XU-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXC6255XU
928638-MXC6255XU
Motion Sensors - Motion Sensors - Accelerometers - MXC6255XU 928638-MXC6255XU
Manufacturer: Memsic Inc. Win Source Part Number: 928638-MXC6255XU Operating Temperature Range: -20°C ~ 70°C (TA) Features: Accelerometer X, Y Axis ±2g 10Hz 6-SMD Package: 6-SMD Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: -1267-1059-6, 1267-1059-2, -MXC6255XU, 1267-1059-1, 1267-1059-6, -1267-1059-1, -MXC6255XU-ND

Manufacturer: Memsic Inc.
Win Source Part Number: 928638-MXC6255XU
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Accelerometer X, Y Axis ±2g 10Hz 6-SMD
Package: 6-SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Other Part Number: -1267-1059-6, 1267-1059-2, -MXC6255XU, 1267-1059-1, 1267-1059-6, -1267-1059-1, -MXC6255XU-ND

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - MXC6255XU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
MXC6255XU
Sensors, Transducers - Motion Sensors - Accelerometers MXC6255XU
ACCELEROMETER 2G I2C 6SMD

ACCELEROMETER 2G I2C 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers
Product Number 928638-MXC6255XU MXC6255XU
Product Name Motion Sensors - Motion Sensors - Accelerometers - MXC6255XU Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20016900-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
View Details
CCLD Triax Accel, 100mV/G, HT, M3 Hole - -4527--001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details