MEMSIC, Inc. Motion Sensors - Motion Sensors - Accelerometers - MXC6255XC MXC6255XC

Description
Manufacturer: Memsic Inc. Win Source Part Number: 103027-MXC6255XC Packaging: Reel - TR Type: Digital Mounting: SMD (SMT) Output Type: I2C Bandwidth: 10Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 64 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 6-SMD Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Memsic Inc. Win Source Part Number: 103027-MXC6255XC Packaging: Reel - TR Type: Digital Mounting: SMD (SMT) Output Type: I2C Bandwidth: 10Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 64 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 6-SMD Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - MXC6255XC - 103027-MXC6255XC - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXC6255XC
103027-MXC6255XC
Motion Sensors - Motion Sensors - Accelerometers - MXC6255XC 103027-MXC6255XC
Manufacturer: Memsic Inc. Win Source Part Number: 103027-MXC6255XC Packaging: Reel - TR Type: Digital Mounting: SMD (SMT) Output Type: I2C Bandwidth: 10Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 64 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 6-SMD Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Memsic Inc.
Win Source Part Number: 103027-MXC6255XC
Packaging: Reel - TR
Type: Digital
Mounting: SMD (SMT)
Output Type: I2C
Bandwidth: 10Hz
Axis: X, Y
Acceleration Range: ±2g
Sensitivity (LSB/g): 64
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 6-SMD
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Accelerometers - 1267-1058-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1267-1058-2-ND
Accelerometers 1267-1058-2-ND
Accelerometer X, Y Axis ±2g 10Hz 6-SMD

Accelerometer X, Y Axis ±2g 10Hz 6-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 103027-MXC6255XC 1267-1058-2-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - MXC6255XC Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 g 2 g
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3022-010-P - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 400 Hz
View Details
General Purpose Accelerometer - 3211B1-50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details