MEMSIC, Inc. Motion Sensors - Motion Sensors - Accelerometers - MXC62355QB MXC62355QB

Description
Manufacturer: Memsic Inc. Win Source Part Number: 790385-MXC62355QB Packaging: Reel package Type: Digital Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-LCC Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 8Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (LSB/g): 512 Family Name: MXC62355QB Categories: Sensors, Transducers Manufacturer Package: 8-LCC Introduction Date: December 30, 2010 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Memsic Inc. Win Source Part Number: 790385-MXC62355QB Packaging: Reel package Type: Digital Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-LCC Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 8Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (LSB/g): 512 Family Name: MXC62355QB Categories: Sensors, Transducers Manufacturer Package: 8-LCC Introduction Date: December 30, 2010 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXC62355QB
790385-MXC62355QB
Motion Sensors - Motion Sensors - Accelerometers - MXC62355QB 790385-MXC62355QB
Manufacturer: Memsic Inc. Win Source Part Number: 790385-MXC62355QB Packaging: Reel package Type: Digital Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-LCC Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 8Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (LSB/g): 512 Family Name: MXC62355QB Categories: Sensors, Transducers Manufacturer Package: 8-LCC Introduction Date: December 30, 2010 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Memsic Inc.
Win Source Part Number: 790385-MXC62355QB
Packaging: Reel package
Type: Digital
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-LCC
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.7 V ~ 3.6 V
Bandwidth: 8Hz
Axis: X, Y
Acceleration Range: ±1.5g
Sensitivity (LSB/g): 512
Family Name: MXC62355QB
Categories: Sensors, Transducers
Manufacturer Package: 8-LCC
Introduction Date: December 30, 2010
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 790385-MXC62355QB
Product Name Motion Sensors - Motion Sensors - Accelerometers - MXC62355QB
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Low Bias Miniature Accelerometer - 3205M1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20010848-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
View Details