MEMSIC, Inc. Sensors, Transducers - Motion Sensors - Accelerometers MXC62350QB

Description
Win Source Part Number: 1113795-MXC62350QB Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Bandwidth: 8Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (LSB/g): 512 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-TQFN Supplier Device Package: 8-QFN Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1038-1,1267-103 8-2,1267-1038-6
Request a Quote Datasheet
Description
Win Source Part Number: 1113795-MXC62350QB Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Bandwidth: 8Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (LSB/g): 512 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-TQFN Supplier Device Package: 8-QFN Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1038-1,1267-103 8-2,1267-1038-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1113795-MXC62350QB
Sensors, Transducers - Motion Sensors - Accelerometers 1113795-MXC62350QB
Win Source Part Number: 1113795-MXC62350QB Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Bandwidth: 8Hz Axis: X, Y Acceleration Range: ±1.5g Sensitivity (LSB/g): 512 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-TQFN Supplier Device Package: 8-QFN Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1038-1,1267-103 8-2,1267-1038-6

Win Source Part Number: 1113795-MXC62350QB
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Bandwidth: 8Hz
Axis: X, Y
Acceleration Range: ±1.5g
Sensitivity (LSB/g): 512
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-TQFN
Supplier Device Package: 8-QFN
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Memsic Inc.
Other Names: 1267-1038-1,1267-1038-2,1267-1038-6

Buy Now Datasheet
Accelerometers - 1267-1038-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1267-1038-2-ND
Accelerometers 1267-1038-2-ND
Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN

Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1113795-MXC62350QB 1267-1038-2-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 1.5 g 1.5 g
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details