MEMSIC, Inc. Sensors, Transducers - Motion Sensors - Accelerometers MXC62320XV

Description
Win Source Part Number: 1117063-MXC62320XV Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 512 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-LCC Supplier Device Package: 8-LCC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1020-6,1267-102 0-1,1267-1020-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1117063-MXC62320XV Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 512 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-LCC Supplier Device Package: 8-LCC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1020-6,1267-102 0-1,1267-1020-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1117063-MXC62320XV
Sensors, Transducers - Motion Sensors - Accelerometers 1117063-MXC62320XV
Win Source Part Number: 1117063-MXC62320XV Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Bandwidth: 17Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 512 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-LCC Supplier Device Package: 8-LCC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-1020-6,1267-102 0-1,1267-1020-2 Product Status: Obsolete

Win Source Part Number: 1117063-MXC62320XV
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Bandwidth: 17Hz
Axis: X, Y
Acceleration Range: ±2g
Sensitivity (LSB/g): 512
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-LCC
Supplier Device Package: 8-LCC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Memsic Inc.
Other Names: 1267-1020-6,1267-1020-1,1267-1020-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1117063-MXC62320XV
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20012399-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 250 g
Frequency Range 0.0 to 1500 Hz
View Details
Miniature Accelerometer - 3225F - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details