MEMSIC, Inc. Accelerometers MXC4005XC

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 1267-1075-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1267-1075-6-ND
Accelerometers 1267-1075-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7)

Buy Now Datasheet
Accelerometers - 1267-1075-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1267-1075-1-ND
Accelerometers 1267-1075-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7)

Buy Now Datasheet
Accelerometers - 1267-1075-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1267-1075-2-ND
Accelerometers 1267-1075-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - MXC4005XC - 852748-MXC4005XC - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXC4005XC
852748-MXC4005XC
Motion Sensors - Motion Sensors - Accelerometers - MXC4005XC 852748-MXC4005XC
Manufacturer: Memsic Inc. Win Source Part Number: 852748-MXC4005XC Features: Accelerometer Axis Package: Reel - TR Family Name: MXC4005 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 9031.80.8085 Other Part Number: 1267-1075-6, 1267-1075-1, 1267-1075-2

Manufacturer: Memsic Inc.
Win Source Part Number: 852748-MXC4005XC
Features: Accelerometer Axis
Package: Reel - TR
Family Name: MXC4005
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 9031.80.8085
Other Part Number: 1267-1075-6, 1267-1075-1, 1267-1075-2

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - MXC4005XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
MXC4005XC
Sensors, Transducers - Motion Sensors - Accelerometers MXC4005XC
THREE AXIS ACCELEROMETER

THREE AXIS ACCELEROMETER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1267-1075-6-ND 852748-MXC4005XC MXC4005XC
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MXC4005XC Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

CCLD Accel, Side Conn, 1000mV/g, 1 Slot - -4507-B-002- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details