MEMSIC, Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) MMC5633NJL

Description
Win Source Part Number: 1079476-MMC5633NJL Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C Bandwidth: 1kHz Current - Supply (Max): 4mA Axis: X, Y, Z Sensing Range: ±3mT Resolution: 20 b Voltage - Supply: 1.62V ~ 3.6V Package / Case: 4-WFBGA, WLBGA Supplier Device Package: 4-WLP (0.85x0.85) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-MMC5633NJLTR,12 67-MMC5633NJLDKR,126 7-MMC5633NJLCT Base Product Number: MMC5633
Request a Quote Datasheet
Description
Win Source Part Number: 1079476-MMC5633NJL Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C Bandwidth: 1kHz Current - Supply (Max): 4mA Axis: X, Y, Z Sensing Range: ±3mT Resolution: 20 b Voltage - Supply: 1.62V ~ 3.6V Package / Case: 4-WFBGA, WLBGA Supplier Device Package: 4-WLP (0.85x0.85) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-MMC5633NJLTR,12 67-MMC5633NJLDKR,126 7-MMC5633NJLCT Base Product Number: MMC5633
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1079476-MMC5633NJL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1079476-MMC5633NJL
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1079476-MMC5633NJL
Win Source Part Number: 1079476-MMC5633NJL Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C Bandwidth: 1kHz Current - Supply (Max): 4mA Axis: X, Y, Z Sensing Range: ±3mT Resolution: 20 b Voltage - Supply: 1.62V ~ 3.6V Package / Case: 4-WFBGA, WLBGA Supplier Device Package: 4-WLP (0.85x0.85) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Memsic Inc. Other Names: 1267-MMC5633NJLTR,12 67-MMC5633NJLDKR,126 7-MMC5633NJLCT Base Product Number: MMC5633

Win Source Part Number: 1079476-MMC5633NJL
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: I2C
Bandwidth: 1kHz
Current - Supply (Max): 4mA
Axis: X, Y, Z
Sensing Range: ±3mT
Resolution: 20 b
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 4-WFBGA, WLBGA
Supplier Device Package: 4-WLP (0.85x0.85)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Memsic Inc.
Other Names: 1267-MMC5633NJLTR,1267-MMC5633NJLDKR,1267-MMC5633NJLCT
Base Product Number: MMC5633

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - MMC5633NJL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
MMC5633NJL
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) MMC5633NJL
30 GAUSS, MONOLITHIC, HIGH PERFO

30 GAUSS, MONOLITHIC, HIGH PERFO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1079476-MMC5633NJL MMC5633NJL
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); 4-WFBGA, WLBGA
Unlock Full Specs
to access all available technical data