MEMSIC, Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) MMC5603NJ

Description
Win Source Part Number: 1356206-MMC5603NJ Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Memsic Inc. Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: 4-UFBGA, WLBGA Supplier Device Package: 4-WLP (0.82x0.82) Base Product Number: MMC5603 Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±3mT Voltage - Supply: 1.62V ~ 3.6V Current - Supply (Max): 4mA Output Type: I²C Resolution: 20 b Axis: X, Y, Z Bandwidth: 1kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1356206-MMC5603NJ Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Memsic Inc. Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: 4-UFBGA, WLBGA Supplier Device Package: 4-WLP (0.82x0.82) Base Product Number: MMC5603 Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±3mT Voltage - Supply: 1.62V ~ 3.6V Current - Supply (Max): 4mA Output Type: I²C Resolution: 20 b Axis: X, Y, Z Bandwidth: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1356206-MMC5603NJ - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1356206-MMC5603NJ
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1356206-MMC5603NJ
Win Source Part Number: 1356206-MMC5603NJ Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Memsic Inc. Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: 4-UFBGA, WLBGA Supplier Device Package: 4-WLP (0.82x0.82) Base Product Number: MMC5603 Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±3mT Voltage - Supply: 1.62V ~ 3.6V Current - Supply (Max): 4mA Output Type: I²C Resolution: 20 b Axis: X, Y, Z Bandwidth: 1kHz

Win Source Part Number: 1356206-MMC5603NJ
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Memsic Inc.
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: 4-UFBGA, WLBGA
Supplier Device Package: 4-WLP (0.82x0.82)
Base Product Number: MMC5603
Technology: Magnetoresistive
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Sensing Range: ±3mT
Voltage - Supply: 1.62V ~ 3.6V
Current - Supply (Max): 4mA
Output Type: I²C
Resolution: 20 b
Axis: X, Y, Z
Bandwidth: 1kHz

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - MMC5603NJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
MMC5603NJ
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) MMC5603NJ
3-AXIS AMR MAGNETIC SENSOR

3-AXIS AMR MAGNETIC SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1356206-MMC5603NJ MMC5603NJ
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 4-UFBGA, WLBGA
Unlock Full Specs
to access all available technical data