MEMSIC, Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) MMC33162MT

Description
Win Source Part Number: 1316125-MMC33162MT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Internal Magnet, Temperature Compensated Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C Bandwidth: 100Hz Current - Supply (Max): 160µA Axis: X, Y, Z Sensing Range: ±1.6mT Resolution: 14 b Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-TFLGA Supplier Device Package: 10-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) Mfr: Memsic Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1316125-MMC33162MT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Internal Magnet, Temperature Compensated Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C Bandwidth: 100Hz Current - Supply (Max): 160µA Axis: X, Y, Z Sensing Range: ±1.6mT Resolution: 14 b Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-TFLGA Supplier Device Package: 10-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) Mfr: Memsic Inc. Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1316125-MMC33162MT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1316125-MMC33162MT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1316125-MMC33162MT
Win Source Part Number: 1316125-MMC33162MT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Internal Magnet, Temperature Compensated Package: Tape & Reel (TR) Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C Bandwidth: 100Hz Current - Supply (Max): 160µA Axis: X, Y, Z Sensing Range: ±1.6mT Resolution: 14 b Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-TFLGA Supplier Device Package: 10-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) Mfr: Memsic Inc. Product Status: Obsolete

Win Source Part Number: 1316125-MMC33162MT
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Internal Magnet, Temperature Compensated
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: I2C
Bandwidth: 100Hz
Current - Supply (Max): 160µA
Axis: X, Y, Z
Sensing Range: ±1.6mT
Resolution: 14 b
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 10-TFLGA
Supplier Device Package: 10-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
Mfr: Memsic Inc.
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1316125-MMC33162MT
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4997A8XUMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1202LUA-T - 1010939-A1202LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial - 1235363-SR16C-J5 - Win Source Electronics
Specs
Sensor Type Magnetic; Proximity Sensors
Package / Mounting Slotted Body
Material Ferrous Vane
View Details