MEMSIC, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC33160MT MMC33160MT

Description
Manufacturer: Memsic Inc. Win Source Part Number: 885369-MMC33160MT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Magnetoresistive Sensor X, Y, Z Axis 10-LGA (2x2) Package: Reel - TR Package: 10-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-LGA (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1267-1011-2, 1267-1011-1, -MMC33160MT, 1267-1011-6
Request a Quote
Description
Manufacturer: Memsic Inc. Win Source Part Number: 885369-MMC33160MT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Magnetoresistive Sensor X, Y, Z Axis 10-LGA (2x2) Package: Reel - TR Package: 10-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-LGA (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1267-1011-2, 1267-1011-1, -MMC33160MT, 1267-1011-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC33160MT - 885369-MMC33160MT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC33160MT
885369-MMC33160MT
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC33160MT 885369-MMC33160MT
Manufacturer: Memsic Inc. Win Source Part Number: 885369-MMC33160MT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Magnetoresistive Sensor X, Y, Z Axis 10-LGA (2x2) Package: Reel - TR Package: 10-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-LGA (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1267-1011-2, 1267-1011-1, -MMC33160MT, 1267-1011-6

Manufacturer: Memsic Inc.
Win Source Part Number: 885369-MMC33160MT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Magnetoresistive Sensor X, Y, Z Axis 10-LGA (2x2)
Package: Reel - TR
Package: 10-VFLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 10-LGA (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1267-1011-2, 1267-1011-1, -MMC33160MT, 1267-1011-6

Buy Now
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - MMC33160MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
MMC33160MT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) MMC33160MT
SENSOR MR I2C 10LGA

SENSOR MR I2C 10LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 885369-MMC33160MT MMC33160MT
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC33160MT Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4976LHALA1 - 796974-TLE4976LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Packing Method Tape Reel; Tape in Box
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details