MEMSIC, Inc. Evaluation Boards - Sensors - MMC33160MT-B MMC33160MT-B

Description
Manufacturer: Memsic Inc. Win Source Part Number: 789033-MMC33160MT-B Operating Supply Voltage: 1.62 V ~ 3.6 V Interface: I2C Sensitivity: 512 counts/g Supplied Contents: Board(s) Sensing Range: ±16g Utilized IC / Part: MMC33160MT Sensor Type: Magnetic, Digital Compass Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Memsic Inc. Win Source Part Number: 789033-MMC33160MT-B Operating Supply Voltage: 1.62 V ~ 3.6 V Interface: I2C Sensitivity: 512 counts/g Supplied Contents: Board(s) Sensing Range: ±16g Utilized IC / Part: MMC33160MT Sensor Type: Magnetic, Digital Compass Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - MMC33160MT-B - 789033-MMC33160MT-B - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - MMC33160MT-B
789033-MMC33160MT-B
Evaluation Boards - Sensors - MMC33160MT-B 789033-MMC33160MT-B
Manufacturer: Memsic Inc. Win Source Part Number: 789033-MMC33160MT-B Operating Supply Voltage: 1.62 V ~ 3.6 V Interface: I2C Sensitivity: 512 counts/g Supplied Contents: Board(s) Sensing Range: ±16g Utilized IC / Part: MMC33160MT Sensor Type: Magnetic, Digital Compass Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Memsic Inc.
Win Source Part Number: 789033-MMC33160MT-B
Operating Supply Voltage: 1.62 V ~ 3.6 V
Interface: I2C
Sensitivity: 512 counts/g
Supplied Contents: Board(s)
Sensing Range: ±16g
Utilized IC / Part: MMC33160MT
Sensor Type: Magnetic, Digital Compass
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - MMC33160MT-B - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
MMC33160MT-B
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards MMC33160MT-B
BOARD EVAL FOR MMC33160MT

BOARD EVAL FOR MMC33160MT

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 789033-MMC33160MT-B MMC33160MT-B
Product Name Evaluation Boards - Sensors - MMC33160MT-B Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA2213DEVBV01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVM-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,HXG-122+LZ167102AM01 50 OHM - TB-641-122+ - Mini-Circuits
Specs
Category Developement Board
View Details