MEMSIC, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC2460MT MMC2460MT

Description
Manufacturer: Memsic Inc. Win Source Part Number: 885368-MMC2460MT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Magnetoresistive Sensor X, Y Axis Package: Reel - TR Package: 10-TLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1267-1041-6, 1267-1041-1, -MMC2460MT, 1267-1041-2
Request a Quote
Description
Manufacturer: Memsic Inc. Win Source Part Number: 885368-MMC2460MT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Magnetoresistive Sensor X, Y Axis Package: Reel - TR Package: 10-TLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1267-1041-6, 1267-1041-1, -MMC2460MT, 1267-1041-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC2460MT - 885368-MMC2460MT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC2460MT
885368-MMC2460MT
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC2460MT 885368-MMC2460MT
Manufacturer: Memsic Inc. Win Source Part Number: 885368-MMC2460MT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Magnetoresistive Sensor X, Y Axis Package: Reel - TR Package: 10-TLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1267-1041-6, 1267-1041-1, -MMC2460MT, 1267-1041-2

Manufacturer: Memsic Inc.
Win Source Part Number: 885368-MMC2460MT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Magnetoresistive Sensor X, Y Axis
Package: Reel - TR
Package: 10-TLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1267-1041-6, 1267-1041-1, -MMC2460MT, 1267-1041-2

Buy Now
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - MMC2460MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
MMC2460MT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) MMC2460MT
SENSOR MAGMTR I2C 10LGA

SENSOR MAGMTR I2C 10LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 885368-MMC2460MT MMC2460MT
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MMC2460MT Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data