MEMSIC, Inc. Multifunction MC6470

Description
Accelerometer and Magnetometer Sensor I²C Output
Request a Quote Datasheet
Description
Accelerometer and Magnetometer Sensor I²C Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction - 2548-MC6470TR-ND - DigiKey
Thief River Falls, MN, United States
Multifunction
2548-MC6470TR-ND
Multifunction 2548-MC6470TR-ND
Accelerometer and Magnetometer Sensor I²C Output

Accelerometer and Magnetometer Sensor I²C Output

Buy Now Datasheet
Multifunction - 2548-MC6470CT-ND - DigiKey
Thief River Falls, MN, United States
Multifunction
2548-MC6470CT-ND
Multifunction 2548-MC6470CT-ND
Accelerometer and Magnetometer Sensor I²C Output

Accelerometer and Magnetometer Sensor I²C Output

Buy Now Datasheet
Multifunction - 2548-MC6470DKR-ND - DigiKey
Thief River Falls, MN, United States
Multifunction
2548-MC6470DKR-ND
Multifunction 2548-MC6470DKR-ND
Accelerometer and Magnetometer Sensor I²C Output

Accelerometer and Magnetometer Sensor I²C Output

Buy Now Datasheet
Unclassified - MC6470 - 926174-MC6470 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - MC6470
926174-MC6470
Unclassified - MC6470 926174-MC6470
Manufacturer: Memsic Inc. Win Source Part Number: 926174-MC6470 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer and Magnetometer Sensor I²C Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: 2548-MC6470TR, 2548-MC6470CT, 2548-MC6470DKR

Manufacturer: Memsic Inc.
Win Source Part Number: 926174-MC6470
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer and Magnetometer Sensor I²C Output
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: 2548-MC6470TR, 2548-MC6470CT, 2548-MC6470DKR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number 2548-MC6470TR-ND 926174-MC6470
Product Name Multifunction Unclassified - MC6470
Unlock Full Specs
to access all available technical data

Similar Products