Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 8-CSP (1.29x1.09)
Win Source Part Number: 1379113-MC3672
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
Type: Digital
MSL Level: 3 (168 Hours)
Mfr: Memsic Inc.
Package: Tape & Reel
Product Status: Active
Features: Sleep Mode
Package / Case: 8-WFBGA, CSPBGA
Supplier Device Package: 8-CSP (1.29x1.09)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Output Type: I²C, SPI
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 12g, 16g
Sensitivity (LSB/g): 4096 (±2g) ~ 8 (±16g)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 2548-MC3672TR-ND | 1379113-MC3672 |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD |