Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 10-LGA (1.6x1.6)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 10-LGA (1.6x1.6)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 10-LGA (1.6x1.6)
Win Source Part Number: 1382837-MC3635
Category: Sensors, Transducers>Motion Sensors>Acceleromete
Type: Digital
Features: Sleep Mode
Package: Tape & Reel
Standard Package: 5,000 pcs
Output Type: I²C, SPI
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 12g, 16g
Sensitivity (LSB/g): 4096 (±2g) ~ 8 (±16g)
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-VFLGA
Supplier Device Package: 10-LGA (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Memsic Inc.
Moisture Sensitivity Level (MSL): 3 (168 Hours)
3-AXIS IOMT ACCELEROMETER (1.6X1
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 2548-MC3635DKR-ND | 1382837-MC3635 | MC3635 |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | ||
| Device Category | Sensor / Transducer | ||
| Sensor Outputs | Acceleration | ||
| Sensor Mounting | SMD |