MEMSIC, Inc. Accelerometers MC3632

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 12-LGA (2x2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 12-LGA (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 3502-MC3632TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
3502-MC3632TR-ND
Accelerometers 3502-MC3632TR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 3502-MC3632CT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
3502-MC3632CT-ND
Accelerometers 3502-MC3632CT-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 3502-MC3632DKR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
3502-MC3632DKR-ND
Accelerometers 3502-MC3632DKR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 12-LGA (2x2)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 1379112-MC3632 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1379112-MC3632
Sensors, Transducers - Motion Sensors - Accelerometers 1379112-MC3632
Win Source Part Number: 1379112-MC3632 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Digital MSL Level: 3 (168 Hours) Mfr: Memsic Inc. Package: Tape & Reel Product Status: Active Features: Selectable Scale, Sleep Mode Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (2x2) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: I²C, SPI Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 12g, 16g Sensitivity (LSB/g): 4096 (±2g) ~ 8 (±16g)

Win Source Part Number: 1379112-MC3632
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Digital
MSL Level: 3 (168 Hours)
Mfr: Memsic Inc.
Package: Tape & Reel
Product Status: Active
Features: Selectable Scale, Sleep Mode
Package / Case: 12-VFLGA
Supplier Device Package: 12-LGA (2x2)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: I²C, SPI
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 12g, 16g
Sensitivity (LSB/g): 4096 (±2g) ~ 8 (±16g)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - MC3632 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
MC3632
Sensors, Transducers - Motion Sensors - Accelerometers MC3632
3-AXIS ACCELEROMETER

3-AXIS ACCELEROMETER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 3502-MC3632TR-ND 1379112-MC3632 MC3632
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details