Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 64Hz ~ 512Hz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 64Hz ~ 512Hz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 12g, 16g 64Hz ~ 512Hz 12-LGA (2x2)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 3502-MC3416DKR-ND |
| Product Name | Accelerometers |
| Measurement Axes | Triaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |