MEMSIC, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors DB3672B

Description
Win Source Part Number: 1183256-DB3672B Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 12g, 16g Utilized IC / Part: MC3635, MC3672 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Memsic Inc. Other Names: 2548-DB3672B
Request a Quote Datasheet
Description
Win Source Part Number: 1183256-DB3672B Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 12g, 16g Utilized IC / Part: MC3635, MC3672 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Memsic Inc. Other Names: 2548-DB3672B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1183256-DB3672B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1183256-DB3672B
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1183256-DB3672B
Win Source Part Number: 1183256-DB3672B Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 12g, 16g Utilized IC / Part: MC3635, MC3672 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Memsic Inc. Other Names: 2548-DB3672B

Win Source Part Number: 1183256-DB3672B
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 12g, 16g
Utilized IC / Part: MC3635, MC3672
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Memsic Inc.
Other Names: 2548-DB3672B

Buy Now Datasheet
Sensor Evaluation Boards - 2548-DB3672B-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
2548-DB3672B-ND
Sensor Evaluation Boards 2548-DB3672B-ND
MC3635, MC3672 - Accelerometer, 3 Axis Sensor Evaluation Board

MC3635, MC3672 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - DB3672B - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
DB3672B
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards DB3672B
DEMO BOARD FOR MC3672 AND MC3635

DEMO BOARD FOR MC3672 AND MC3635

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1183256-DB3672B 2548-DB3672B-ND DB3672B
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,AD3PS,CJ725,MA,50 OHM - TB-83 - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000968-80-ND - DigiKey
Specs
Supported System Antenna
View Details
Development Tool Accessories - 1906912P - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details