ZA2050 -- AUTO CIGARETTE SOCKET
Memory Protection Devices, Inc.
Auto Cigarette Socket
ZA2050
Description
Model No.
ZA2050
Description
Cigarette Socket, Bakelite Insulated, Insert Lock
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$2.55
Price, 500 pieces
$2.43
Price, 1000 pieces
$2.34
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Datasheet
Description
Model No.
ZA2050
Description
Cigarette Socket, Bakelite Insulated, Insert Lock
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$2.55
Price, 500 pieces
$2.43
Price, 1000 pieces
$2.34
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
ZA2050
Description
Cigarette Socket, Bakelite Insulated, Insert Lock
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$2.55
Price, 500 pieces
$2.43
Price, 1000 pieces
$2.34
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | ZA2050 |
| Description | Cigarette Socket, Bakelite Insulated, Insert Lock |
| Material | |
| Contact Material | Nickel plated overall |
| Color | Black |
| Accessories | |
| Price, 100 pieces | $2.55 |
| Price, 500 pieces | $2.43 |
| Price, 1000 pieces | $2.34 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ZA2050 |
|
Product Name
|
Auto Cigarette Socket |
|
Power Type
|
DC Power Connector
|
|
Device Type
|
Receptacle; Cigarette Socket
|
|
Configuration
|
Single
|
|
Applications
|
Residential; Commercial
|
|
Mounting Style
|
Panel; Cigarette Socket
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Applications
Residential
Mounting Style
Panel
Voltage Rating
300 volts
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details