Memory Protection Devices, Inc. AC Power Socket EP407

Description
Model No. EP407 Description 2 position male socket for mating with ZA5075 plugs Material Bakelite Contact Material Color Black with bright terminals Accessories Price, 100 pieces $0.57 Price, 500 pieces $0.52 Price, 1000 pieces $0.48 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Mating socket for 2 position female plugs like on ZA5075
Datasheet
Description
Model No. EP407 Description 2 position male socket for mating with ZA5075 plugs Material Bakelite Contact Material Color Black with bright terminals Accessories Price, 100 pieces $0.57 Price, 500 pieces $0.52 Price, 1000 pieces $0.48 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Mating socket for 2 position female plugs like on ZA5075
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Socket - EP407 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AC Power Socket
EP407
AC Power Socket EP407
Model No. EP407 Description 2 position male socket for mating with ZA5075 plugs Material Bakelite Contact Material Color Black with bright terminals Accessories Price, 100 pieces $0.57 Price, 500 pieces $0.52 Price, 1000 pieces $0.48 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Mating socket for 2 position female plugs like on ZA5075
Model No.EP407
Description2 position male socket for mating with ZA5075 plugs
MaterialBakelite
Contact Material
ColorBlack with bright terminals
Accessories
Price, 100 pieces$0.57
Price, 500 pieces$0.52
Price, 1000 pieces$0.48
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
CommentsMating socket for 2 position female plugs like on ZA5075
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EP407
Product Name AC Power Socket
Power Type DC Power Connector
Device Type Receptacle; Cigarette Socket
Configuration Single
Applications Residential; Commercial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2094-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Modules - 1-1609158-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details