"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle"
Win Source Part Number: 1378349-EJ508A
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Temperature Range - Operating: -15°C ~ 90°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: MPD (Memory Protection Devices)
Package: Bulk
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.90.8510
Voltage - Rated: 12VDC
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Shielding: Unshielded
Connector Type: Jack
Termination: Solder Eyelet(s)
Contact Material: Brass, Phosphor Bronze
Gender: Male
Internal Switch(s): Single Switch, Normally Closed
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID)
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Housing Material: Polybutylene Terephthalate (PBT)
Body Color: Black
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | EJ508A-ND | 1378349-EJ508A |
| Product Name | Power Connectors | Connectors, Interconnects - Barrel Connectors - Power Connectors |
| Connector Type | Jack | |
| Gender | Male / Plug | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |