Memory Protection Devices, Inc. DC Jack EJ502B

Description
Model No. EJ502B Description SOLDER PC/PINS, CHASSIS MTG. 2.5 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. EJ502B Description SOLDER PC/PINS, CHASSIS MTG. 2.5 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack - EJ502B - Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Jack
EJ502B
DC Jack EJ502B
Model No. EJ502B Description SOLDER PC/PINS, CHASSIS MTG. 2.5 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Model No.EJ502B
DescriptionSOLDER PC/PINS, CHASSIS MTG. 2.5 x 5.5mm
Material
Contact Material
ColorBlack
Accessories
Price, 100 pieces$1.19
Price, 500 pieces$1.08
Price, 1000 pieces$0.97
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EJ502B
Product Name DC Jack
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential; Commercial
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Compact Power Connectors - 1805376 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Receptacle; Compact Power Connectors
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4132-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IP67 Watertight 15° Angled Receptacle - F42S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details