Memory Protection Devices, Inc. DC Jack EJ501C

Description
Model No. EJ501C Description DC JACK, SOLDER LUGS, CHASSIS MOUNTING. 1.3 X 3.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Mates with ZA5036 12V Power Cord
Datasheet
Description
Model No. EJ501C Description DC JACK, SOLDER LUGS, CHASSIS MOUNTING. 1.3 X 3.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Mates with ZA5036 12V Power Cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
DC Jack
EJ501C
DC Jack EJ501C
Model No. EJ501C Description DC JACK, SOLDER LUGS, CHASSIS MOUNTING. 1.3 X 3.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes Comments Made in China Mates with ZA5036 12V Power Cord
Model No.EJ501C
DescriptionDC JACK, SOLDER LUGS, CHASSIS MOUNTING. 1.3 X 3.5mm
Material
Contact Material
ColorBlack
Accessories
Price, 100 pieces$1.19
Price, 500 pieces$1.08
Price, 1000 pieces$0.97
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Mates with ZA5036 12V Power Cord
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EJ501C
Product Name DC Jack
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential; Commercial
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Connectors - 8104605 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style Cable; Cable mount
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Angled Inlet - A32S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Italian socket in Clear NEMA 12/4, IP65 Housing - 88052150 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details