Memory Protection Devices, Inc. DC Jack EJ501B

Description
Model No. EJ501B Description SOLDER/PC PINS, CHASSIS MOUNTING. 2.5 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. EJ501B Description SOLDER/PC PINS, CHASSIS MOUNTING. 2.5 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack - EJ501B - Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Jack
EJ501B
DC Jack EJ501B
Model No. EJ501B Description SOLDER/PC PINS, CHASSIS MOUNTING. 2.5 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Model No.EJ501B
DescriptionSOLDER/PC PINS, CHASSIS MOUNTING. 2.5 x 5.5mm
Material
Contact Material
ColorBlack
Accessories
Price, 100 pieces$1.19
Price, 500 pieces$1.08
Price, 1000 pieces$0.97
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EJ501B
Product Name DC Jack
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential; Commercial
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

16A Italian Plug - 88010873 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
DC Power Connectors - 487810 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details