Memory Protection Devices, Inc. Battery Products - Battery Holders, Clips, Contacts BU2032SM-BT-GTR

Description
Win Source Part Number: 982859-BU2032SM-BT-G TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.205" (5.20mm) Standard Package: 400 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 280°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BU2032SM-BT-GTRCT,BU 2032SM-BT-GDKR,BU203 2SM-BT-GTRTR,BU2032S M-BT-GTRCT-ND,Q91631 30,BU2032SM-BT-GTRTR -ND,BU2032SM-BT-,BU2 032SM-BT-GTRDKR-ND,B U2032SM-BT-GCT,BU203 2SM-,BU2032SMBTGTR,B U2032SM-BT-GTRDKR Base Product Number: BU2032
Request a Quote Datasheet
Description
Win Source Part Number: 982859-BU2032SM-BT-G TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.205" (5.20mm) Standard Package: 400 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 280°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BU2032SM-BT-GTRCT,BU 2032SM-BT-GDKR,BU203 2SM-BT-GTRTR,BU2032S M-BT-GTRCT-ND,Q91631 30,BU2032SM-BT-GTRTR -ND,BU2032SM-BT-,BU2 032SM-BT-GTRDKR-ND,B U2032SM-BT-GCT,BU203 2SM-,BU2032SMBTGTR,B U2032SM-BT-GTRDKR Base Product Number: BU2032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 982859-BU2032SM-BT-GTR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
982859-BU2032SM-BT-GTR
Battery Products - Battery Holders, Clips, Contacts 982859-BU2032SM-BT-GTR
Win Source Part Number: 982859-BU2032SM-BT-G TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.205" (5.20mm) Standard Package: 400 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 280°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: MPD (Memory Protection Devices) Other Names: BU2032SM-BT-GTRCT,BU 2032SM-BT-GDKR,BU203 2SM-BT-GTRTR,BU2032S M-BT-GTRCT-ND,Q91631 30,BU2032SM-BT-GTRTR -ND,BU2032SM-BT-,BU2 032SM-BT-GTRDKR-ND,B U2032SM-BT-GCT,BU203 2SM-,BU2032SMBTGTR,B U2032SM-BT-GTRDKR Base Product Number: BU2032

Win Source Part Number: 982859-BU2032SM-BT-GTR
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Height Above Board: 0.205" (5.20mm)
Standard Package: 400
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 20.0mm
Mounting Type: PCB, Surface Mount
Temperature Range - Operating: -40°C ~ 280°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 2032
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: MPD (Memory Protection Devices)
Other Names: BU2032SM-BT-GTRCT,BU2032SM-BT-GDKR,BU2032SM-BT-GTRTR,BU2032SM-BT-GTRCT-ND,Q9163130,BU2032SM-BT-GTRTR-ND,BU2032SM-BT-,BU2032SM-BT-GTRDKR-ND,BU2032SM-BT-GCT,BU2032SM-,BU2032SMBTGTR,BU2032SM-BT-GTRDKR
Base Product Number: BU2032

Buy Now Datasheet
Battery Holders, Clips, Contacts - BU2032SM-BT-GTR - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BU2032SM-BT-GTR
Battery Holders, Clips, Contacts BU2032SM-BT-GTR
BATT HOLDER COIN 20MM 1 CELL SMD

BATT HOLDER COIN 20MM 1 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 982859-BU2032SM-BT-GTR BU2032SM-BT-GTR
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details