MEMORY PROTECTION DEVICES, INC.
BSM -- BATTERY HOLDERS, CLIPS, CONTACTS
Memory Protection Devices, Inc.
Battery Holders, Clips, Contacts
BSM
Description
BATTERY CONTACT SNAP 9V
Description
BATTERY CONTACT SNAP 9V
Datasheet
Suppliers
Battery Holders, Clips, Contacts
BSM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
BSM |
|
Product Name
|
Battery Holders, Clips, Contacts |
|
Standard Cylindrical Battery Sizes
|
9V
|
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
Voltage
108 volts
Capacity
10.5 ampere-hr
View Details
Secondary Batteries
Nickel-cadmium
Standard Cylindrical Battery Sizes
D
Specialty Cells
Battery Packs and Assemblies; D
View Details
Voltage
80 volts
Capacity
735 ampere-hr
Width / Diameter
39.75 inch (1010 mm)
View Details