MEMORY PROTECTION DEVICES, INC.
BSF -- BATTERY HOLDERS, CLIPS, CONTACTS
Memory Protection Devices, Inc.
Battery Holders, Clips, Contacts
BSF
Description
BATTERY CONTACT SNAP 9V
Description
BATTERY CONTACT SNAP 9V
Datasheet
Suppliers
Battery Holders, Clips, Contacts
BSF
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
BSF |
|
Product Name
|
Battery Holders, Clips, Contacts |
|
Standard Cylindrical Battery Sizes
|
9V
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
48 volts
Capacity
420 ampere-hr
Width / Diameter
26 inch (660 mm)
View Details