Memory Protection Devices, Inc. 9 Volt Snaps BSF

Description
Model No. BSF Description 9 Volt Female Battery Snap, 6 Sided Style Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size Female 9V Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Request a Quote Datasheet
Description
Model No. BSF Description 9 Volt Female Battery Snap, 6 Sided Style Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size Female 9V Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Volt Snaps - BSF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
9 Volt Snaps
BSF
9 Volt Snaps BSF
Model No. BSF Description 9 Volt Female Battery Snap, 6 Sided Style Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size Female 9V Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Model No.BSF
Description9 Volt Female Battery Snap, 6 Sided Style
MaterialBrass
Contact MaterialBrass, Nickel Plated Overall
ColorNickel
AccessoriesBS-R, Rivet
Price, 100 piecesN/A
Price, 500 piecesN/A
Price, 1000 pieces$0.06
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Standard Size Female 9V Snap For 9 Volt Batteries & Holders
As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BSF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BSF-ND
Battery Holders, Clips, Contacts BSF-ND
Battery Contact Snap (Positive) 9V Cell

Battery Contact Snap (Positive) 9V Cell

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BSF BSF-ND
Product Name 9 Volt Snaps Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 6119605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details
Battery Holders, Clips, Contacts - 36-1107-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details