Memory Protection Devices, Inc. Heavy Duty 9 Volt Snap BSF-HD

Description
Model No. BSF-HD Description 9 Volt Female Snap, 4 Sided Heavy Duty Contact Material Phosphor Bronze Contact Material Phosphor Bronze, Nickel Plated Overall Color Nickel Accessories Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Standard Size Female Heavy Duty Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Request a Quote Datasheet
Description
Model No. BSF-HD Description 9 Volt Female Snap, 4 Sided Heavy Duty Contact Material Phosphor Bronze Contact Material Phosphor Bronze, Nickel Plated Overall Color Nickel Accessories Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Standard Size Female Heavy Duty Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty 9 Volt Snap - BSF-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Heavy Duty 9 Volt Snap
BSF-HD
Heavy Duty 9 Volt Snap BSF-HD
Model No. BSF-HD Description 9 Volt Female Snap, 4 Sided Heavy Duty Contact Material Phosphor Bronze Contact Material Phosphor Bronze, Nickel Plated Overall Color Nickel Accessories Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Standard Size Female Heavy Duty Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Model No.BSF-HD
Description9 Volt Female Snap, 4 Sided Heavy Duty Contact
MaterialPhosphor Bronze
Contact MaterialPhosphor Bronze, Nickel Plated Overall
ColorNickel
Accessories
Price, 100 piecesN/A
Price, 500 piecesN/A
Price, 1000 pieces$0.06
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsStandard Size Female Heavy Duty Snap For 9 Volt Batteries & Holders
As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BSF-HD-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BSF-HD-ND
Battery Holders, Clips, Contacts BSF-HD-ND
Battery Contact Snap (Positive) 9V Cell

Battery Contact Snap (Positive) 9V Cell

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BSF-HD BSF-HD-ND
Product Name Heavy Duty 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

SMT Locking Coin Cell Holder for CR1632 - 2896 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details