Memory Protection Devices, Inc. I Style 9 Volt Snap BS4I

Description
Model No. BS4I Description 4" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.28 Price, 500 pieces $0.24 Price, 1000 pieces $0.19 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet
Description
Model No. BS4I Description 4" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.28 Price, 500 pieces $0.24 Price, 1000 pieces $0.19 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style 9 Volt Snap - BS4I - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style 9 Volt Snap
BS4I
I Style 9 Volt Snap BS4I
Model No. BS4I Description 4" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.28 Price, 500 pieces $0.24 Price, 1000 pieces $0.19 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Model No.BS4I
Description4" Wire Length, 9 Volt Snaps, 6 Sided Female Contact
MaterialPVC Cover Over Fiberboard
Contact MaterialBrass, Nickel Plated Overall
ColorBlack Body With Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.28
Price, 500 pieces$0.24
Price, 1000 pieces$0.19
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS4I-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS4I-ND
Battery Holders, Clips, Contacts BS4I-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS4I BS4I-ND
Product Name I Style 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Metal Coin Cell Holder - SMTM - BK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Metal Holder; Component Clips; Coin Cell Holder
Material Phosphor bronze
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4019884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
THM Holder for Dual 18650 Batteries - 1049 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers