Memory Protection Devices, Inc. T Style Plastic Body 9 Volt Snap BS3T-MC

Description
Model No. BS3T-MC Description 3" Wires With T Style Exit, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body, Blue Insert With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.38 Price, 500 pieces $0.35 Price, 1000 pieces $0.32 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Datasheet
Description
Model No. BS3T-MC Description 3" Wires With T Style Exit, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body, Blue Insert With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.38 Price, 500 pieces $0.35 Price, 1000 pieces $0.32 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style Plastic Body 9 Volt Snap - BS3T-MC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style Plastic Body 9 Volt Snap
BS3T-MC
T Style Plastic Body 9 Volt Snap BS3T-MC
Model No. BS3T-MC Description 3" Wires With T Style Exit, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body, Blue Insert With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.38 Price, 500 pieces $0.35 Price, 1000 pieces $0.32 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Model No.BS3T-MC
Description3" Wires With T Style Exit, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact
MaterialPE White Body With Blue Insert
Contact MaterialBrass, Nickel Plated Overall
ColorWhite Body, Blue Insert With Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.38
Price, 500 pieces$0.35
Price, 1000 pieces$0.32
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Plastic Body For Easy Grip
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BS3T-MC
Product Name T Style Plastic Body 9 Volt Snap
Type Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
2 D Cell Holder, Series Connection - 152 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details