Memory Protection Devices, Inc. T Style Heavy Duty 9 Volt Snap BS3T-HD

Description
Model No. BS3T-HD Description 3" Wires, T Style, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass, Nickel Plated Overall Color Black Body With Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.27 Price, 1000 pieces $0.25 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet
Description
Model No. BS3T-HD Description 3" Wires, T Style, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass, Nickel Plated Overall Color Black Body With Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.27 Price, 1000 pieces $0.25 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style Heavy Duty 9 Volt Snap - BS3T-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style Heavy Duty 9 Volt Snap
BS3T-HD
T Style Heavy Duty 9 Volt Snap BS3T-HD
Model No. BS3T-HD Description 3" Wires, T Style, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass, Nickel Plated Overall Color Black Body With Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.27 Price, 1000 pieces $0.25 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Model No.BS3T-HD
Description3" Wires, T Style, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact
MaterialPVC Cover Over Fiberboard
Contact MaterialFemale: Phos-Bronze, Male: Brass, Nickel Plated Overall
ColorBlack Body With Red And Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.33
Price, 500 pieces$0.27
Price, 1000 pieces$0.25
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS3T-HD-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS3T-HD-ND
Battery Holders, Clips, Contacts BS3T-HD-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS3T-HD BS3T-HD-ND
Product Name T Style Heavy Duty 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Products - Battery Holders, Clips, Contacts - 122TR - Win Source Electronics
Specs
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details