Memory Protection Devices, Inc. Battery Holders, Clips, Contacts BS3I

Description
BATT CONN SNAP 9V 1 CEL 3" LEADS
Datasheet
Description
BATT CONN SNAP 9V 1 CEL 3" LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BS3I - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BS3I
Battery Holders, Clips, Contacts BS3I
BATT CONN SNAP 9V 1 CEL 3" LEADS

BATT CONN SNAP 9V 1 CEL 3" LEADS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BS3I
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes 9V
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details