Memory Protection Devices, Inc. Battery Holders, Clips, Contacts BS2I-HD

Description
BATT CONN SNAP 9V 1CEL WIRE LEAD
Description
BATT CONN SNAP 9V 1CEL WIRE LEAD

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BS2I-HD - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BS2I-HD
Battery Holders, Clips, Contacts BS2I-HD
BATT CONN SNAP 9V 1CEL WIRE LEAD

BATT CONN SNAP 9V 1CEL WIRE LEAD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BS2I-HD
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes 9V
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details